IC CLK SOURCE PCI EXPRSS 16TSSOP Product overview: 557G-03LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-557G-03LFT can be used for catalog matching and distributor lookup.
Ethernet, PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 16-TSSOP
CLOCK GENERATOR, 200MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
IC CLK SOURCE PCI EXPRSS 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-557G-03LFT | 557G-03LFT | 50AH1589 | 557G-03LFT |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock Generator, 200Mhz, 0 To 70Deg C Rohs Compliant Renesas | Clock/Timing - Application Specific |
| Bus Interface | HCSL, LVDS | LVDS; HCSL, LVDS | ||
| Package Type | Tape & Reel (TR) | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | ||
| Frequency | 25 MHz | 200 MHz | 200 MHz |