Renesas Electronics Corporation Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers 553SDCGI8

Description
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers
Datasheet
Description
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers - 553SDCGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers
553SDCGI8
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers 553SDCGI8
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers

Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - 553SDCGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
553SDCGI8
Clock/Timing - Clock Buffers, Drivers 553SDCGI8
SOIC 4.90X3.90X1.50 MM, 1.27MM P

SOIC 4.90X3.90X1.50 MM, 1.27MM P

Supplier's Site Datasheet
Clock Buffers, Drivers - 553SDCGI8 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
553SDCGI8
Clock Buffers, Drivers 553SDCGI8
SOIC 4.90X3.90X1.50 MM, 1.27MM P

SOIC 4.90X3.90X1.50 MM, 1.27MM P

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number 553SDCGI8 553SDCGI8 553SDCGI8
Product Name Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Package Type Surface Mount; Surface Mount Surface Mount; SOIC; Surface Mount
Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 336-1173-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0506 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Application Specific - CY22800FXC-024A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 54 MHz
View Details
2 suppliers