Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 553MLFT 553MLFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 856564-553MLFT Series: ClockBlocks™ Features: Clock IC 200 MHz Package: Reel - TR Family Name: ICS553 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS553MLFT-ND, 800-3607-6, 800-3607-2, ICS553MLFT, 800-3607-1, 553MLFT-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 856564-553MLFT Series: ClockBlocks™ Features: Clock IC 200 MHz Package: Reel - TR Family Name: ICS553 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS553MLFT-ND, 800-3607-6, 800-3607-2, ICS553MLFT, 800-3607-1, 553MLFT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 553MLFT - 856564-553MLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 553MLFT
856564-553MLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 553MLFT 856564-553MLFT
Manufacturer: Renesas Electronics America Win Source Part Number: 856564-553MLFT Series: ClockBlocks™ Features: Clock IC 200 MHz Package: Reel - TR Family Name: ICS553 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS553MLFT-ND, 800-3607-6, 800-3607-2, ICS553MLFT, 800-3607-1, 553MLFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 856564-553MLFT
Series: ClockBlocks™
Features: Clock IC 200 MHz
Package: Reel - TR
Family Name: ICS553
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS553MLFT-ND, 800-3607-6, 800-3607-2, ICS553MLFT, 800-3607-1, 553MLFT-ND

Buy Now Datasheet
Clock Buffer, 200Mhz, 0 To 70Deg C Rohs Compliant Renesas - 50AH1586 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 200Mhz, 0 To 70Deg C Rohs Compliant Renesas
50AH1586
Clock Buffer, 200Mhz, 0 To 70Deg C Rohs Compliant Renesas 50AH1586
CLOCK BUFFER, 200MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES

CLOCK BUFFER, 200MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 553MLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
553MLFT
Clock/Timing - Clock Buffers, Drivers 553MLFT
IC CLK BUFFER 1:4 200MHZ 8SOIC

IC CLK BUFFER 1:4 200MHZ 8SOIC

Supplier's Site Datasheet
Clock Buffers, Drivers - 553MLFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
553MLFT
Clock Buffers, Drivers 553MLFT
IC CLK BUFFER 1:4 200MHZ 8SOIC

IC CLK BUFFER 1:4 200MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 856564-553MLFT 50AH1586 553MLFT 553MLFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 553MLFT Clock Buffer, 200Mhz, 0 To 70Deg C Rohs Compliant Renesas Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Generator Clock Driver Fanout Buffer (Distribution); Clock Driver
Features / Standards RoHS
Package Type Surface Mount; Surface Mount Surface Mount; SOIC; Surface Mount
Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock Buffers, Drivers - CYW255OXC-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Clock Driver
Bus Interface Clock
Package Type Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details