IC CLK BUFFER 1:4 200MHZ 8SOIC
IC CLK BUFFER 1:4 200MHZ 8SOIC
CLOCK BUFFER, 200MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 553MILFT | 553MILFT | 50AH1585 |
| Product Name | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Buffer, 200Mhz, -40 To 85Deg C Rohs Compliant Renesas |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | |
| Frequency | 200 MHz | 200 MHz | |
| Bus Interface | CMOS |