"Clock Generator, Multiplexer IC 200MHz 1 20-SSOP (0.154"", 3.90mm Width)"
IC CLOCK GENERATOR 20QSOP Product overview: 552R-01LN from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-552R-01LN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380937-552R-01LN
Category: Integrated Circuits (ICs)>Clock/Timing>C
Type: Clock Generator, Multiplexer
Package: Tube
Frequency - Max: 200MHz
Number of Circuits: 1
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: No/Yes
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: 552R
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 55 pcs
IC CLOCK GENERATOR 20QSOP
IC OSC/MULT/BUFFER OCT 20-SSOP
Clock Generator, Multiplexer IC 200MHz 1 20-SSOP (0.154", 3.90mm Width)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 552R-01LN-ND | 728-552R-01LN | 1380937-552R-01LN | 552R-01LN | 552R-01LN | 552R-01LN |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator, Multiplexer; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" | Tube | 20-SSOP (0.154", 3.90mm Width) | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width) |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |