Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 552R-01ILFT

Description
"Clock Generator, Multiplexer IC 200MHz 1 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Generator, Multiplexer IC 200MHz 1 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 552R-01ILFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
552R-01ILFT-ND
Clock Generators, PLLs, Frequency Synthesizers 552R-01ILFT-ND
"Clock Generator, Multiplexer IC 200MHz 1 20-SSOP (0.154"", 3.90mm Width)"

"Clock Generator, Multiplexer IC 200MHz 1 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 552R-01ILFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
552R-01ILFT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 552R-01ILFT
IC CLOCK GENERATOR 20QSOP

IC CLOCK GENERATOR 20QSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 552R-01ILFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
552R-01ILFT
Clock Generators, PLLs, Frequency Synthesizers 552R-01ILFT
Clock Generator, Multiplexer IC 200MHz 1 20-SSOP (0.154", 3.90mm Width)

Clock Generator, Multiplexer IC 200MHz 1 20-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 552R-01ILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
552R-01ILFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 552R-01ILFT
IC OSC/MULT/BUFFER OCT 20-SSOP

IC OSC/MULT/BUFFER OCT 20-SSOP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 552R-01ILFT-ND 552R-01ILFT 552R-01ILFT 552R-01ILFT
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator, Multiplexer; Clock Generator Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" SSOP Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYI9531ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
CDCVF855 2.5V Phase Lock Loop DDR Clock Driver - CDCVF855PWG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
5 suppliers
I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details