IC CLOCK GENERATOR 20QSOP Product overview: 552ARI-01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-552ARI-01LFT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1114836-552ARI-01LFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator, Fanout Distribution
Package: Tape & Reel (TR)
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: No/Yes
Voltage - Supply: 3V ~ 5.5V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 552ARI01LFT;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS552ARI-01LFT-ND,I
Base Product Number: 552AR
IC OSC/MULT/BUFFER OCT 20-SSOP
Clock Generator, Fanout Distribution IC 200MHz 1 20-SSOP (0.154", 3.90mm Width)
IC CLOCK GENERATOR 20QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-552ARI-01LFT | 1114836-552ARI-01LFT | 552ARI-01LFT | 552ARI-01LFT | 552ARI-01LFT |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | 1 | |
| Package Type | Tape & Reel (TR) | Surface Mount; 20-SSOP (0.154", 3.90mm Width) | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width) | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz |