"Clock Generator, Fanout Distribution IC 200MHz 1 20-SSOP (0.154"", 3.90mm Width)"
IC CLOCK GENERATOR 20QSOP Product overview: 552AR-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-552AR-01LF can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321393-552AR-01LF
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tube
Type: Clock Generator, Fanout Distribution
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 55
Mounting: Surface Mount
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: No/Yes
Voltage - Supply: 3V ~ 5.5V
Supplier Device Package: 20-QSOP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 20-SSOP (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS552AR-01LF,800-10
Base Product Number: 552A
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC CLOCK GENERATOR 20QSOP
Clock Generator, Fanout Distribution IC 200MHz 1 20-SSOP (0.154", 3.90mm Width)
IC OSC/MULT/BUFFER OCTAL 20-SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1058-5-ND | 728-552AR-01LF | 1321393-552AR-01LF | 552AR-01LF | 552AR-01LF | 552AR-01LF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | 1 | CMOS; CMOS | |
| Package Type | Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" | Tube | Surface Mount; 20-SSOP (0.154", 3.90mm Width) | Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |