Renesas Electronics Corporation Clock/Timing - Clock Buffers, Drivers 551SCMGI8

Description
COL 2.00X2.00X0.50 MM, 0.50MM PI
Datasheet
Description
COL 2.00X2.00X0.50 MM, 0.50MM PI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Buffers, Drivers - 551SCMGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
551SCMGI8
Clock/Timing - Clock Buffers, Drivers 551SCMGI8
COL 2.00X2.00X0.50 MM, 0.50MM PI

COL 2.00X2.00X0.50 MM, 0.50MM PI

Supplier's Site Datasheet
Clock Buffers, Drivers - 551SCMGI8 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
551SCMGI8
Clock Buffers, Drivers 551SCMGI8
COL 2.00X2.00X0.50 MM, 0.50MM PI

COL 2.00X2.00X0.50 MM, 0.50MM PI

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks
Product Number 551SCMGI8 551SCMGI8
Product Name Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver
Package Type Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY28401OXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
Clock and Timing IC - 728-CDCE925R08PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 1.7 to 1.9 volts
View Details
3 suppliers
SPI Real-Time Clock Module - RV-8063-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Application Specific Clock/Timing - CY22800FXI-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers