Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207491-54FCT823BDB
Length: 32.5 mm
Thickness: 3.56 mm
Number of Bits: 9
Number of Pins: 24
Width: 7.62 mm
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1207491-54FCT823BDB |
| Product Name | Custom Parts - Custom Parts (0 - A) - 54FCT823BDB |