Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 54FCT645DB 54FCT645DB

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025867-54FCT645DB Length: 25.4 mm Mounting: SMD (SMT) Thickness: 2.9 mm Number of Pins: 20 Width: 7.62 mm Categories: OEM Parts(0-9) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025867-54FCT645DB Length: 25.4 mm Mounting: SMD (SMT) Thickness: 2.9 mm Number of Pins: 20 Width: 7.62 mm Categories: OEM Parts(0-9) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 54FCT645DB - 1025867-54FCT645DB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 54FCT645DB
1025867-54FCT645DB
OEM Parts - OEM Parts (0 - 9) - 54FCT645DB 1025867-54FCT645DB
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025867-54FCT645DB Length: 25.4 mm Mounting: SMD (SMT) Thickness: 2.9 mm Number of Pins: 20 Width: 7.62 mm Categories: OEM Parts(0-9) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025867-54FCT645DB
Length: 25.4 mm
Mounting: SMD (SMT)
Thickness: 2.9 mm
Number of Pins: 20
Width: 7.62 mm
Categories: OEM Parts(0-9)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1025867-54FCT645DB
Product Name OEM Parts - OEM Parts (0 - 9) - 54FCT645DB
Unlock Full Specs
to access all available technical data

Similar Products