D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
IC TXRX OCTAL BIDIRECT 20CERDIP
IC D-TYPE TRANSP SGL 8:8 20CDIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 54FCT373CTDB-ND | 54FCT373CTDB | 54FCT373CTDB | 54FCT373CTDB |
| Product Name | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V |