Renesas Electronics Corporation Latches 54FCT373ATDB

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 54FCT373ATDB-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 54FCT373ATDB
920884-54FCT373ATDB
Logic - Logic - Latches - 54FCT373ATDB 920884-54FCT373ATDB
Manufacturer: Renesas Electronics America Win Source Part Number: 920884-54FCT373ATDB Operating Temperature Range: -55°C ~ 125°C Package: 20-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 54FCT373 Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT373ATDB, IDT54FCT373ATDB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920884-54FCT373ATDB
Operating Temperature Range: -55°C ~ 125°C
Package: 20-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 54FCT373
Categories: Integrated Circuits (ICs)
Case / Package: 20-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT54FCT373ATDB, IDT54FCT373ATDB-ND

Buy Now Datasheet
Logic - Latches - 54FCT373ATDB - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
54FCT373ATDB
Logic - Latches 54FCT373ATDB
IC TXRX OCTAL BIDIRECT 20CERDIP

IC TXRX OCTAL BIDIRECT 20CERDIP

Supplier's Site Datasheet
Latches - 54FCT373ATDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 54FCT373ATDB-ND 920884-54FCT373ATDB 54FCT373ATDB 54FCT373ATDB
Product Name Latches Logic - Logic - Latches - 54FCT373ATDB Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AHCT373PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 74LVCH162373ADL:11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers