Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 54FCT245ALB 54FCT245ALB

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220567-54FCT245ALB Packaging: Rail/Tube Length: 8.9 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.52 mm Number of Channels: 8 Number of Pins: 20 Quiescent Current: 500 µA Propagation Delay: 6.5 ns Width: 8.9 mm Categories: Custom Parts Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220567-54FCT245ALB Packaging: Rail/Tube Length: 8.9 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.52 mm Number of Channels: 8 Number of Pins: 20 Quiescent Current: 500 µA Propagation Delay: 6.5 ns Width: 8.9 mm Categories: Custom Parts Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 54FCT245ALB - 1220567-54FCT245ALB - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 54FCT245ALB
1220567-54FCT245ALB
Custom Parts - Custom Parts (0 - A) - 54FCT245ALB 1220567-54FCT245ALB
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220567-54FCT245ALB Packaging: Rail/Tube Length: 8.9 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.52 mm Number of Channels: 8 Number of Pins: 20 Quiescent Current: 500 µA Propagation Delay: 6.5 ns Width: 8.9 mm Categories: Custom Parts Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver Max Operating Temperature: 125 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220567-54FCT245ALB
Packaging: Rail/Tube
Length: 8.9 mm
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.52 mm
Number of Channels: 8
Number of Pins: 20
Quiescent Current: 500 µA
Propagation Delay: 6.5 ns
Width: 8.9 mm
Categories: Custom Parts
Case / Package: LCC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Transceiver
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1220567-54FCT245ALB
Product Name Custom Parts - Custom Parts (0 - A) - 54FCT245ALB
Unlock Full Specs
to access all available technical data