Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-CDIP
Manufacturer: Renesas Electronics America
Win Source Part Number: 920883-54FCT244TDB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-CDIP
Package: 20-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 54FCT244
Categories: Integrated Circuits (ICs)
Case / Package: 20-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 54FCT244TDB-ND, 800-3667, IDT54FCT244TDB, IDT54FCT244TDB-ND
IC BUF NON-INVERT 5.5V 20CDIP
IC BUF NON-INVERT 5.5V 20CDIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 800-3667-ND | 920883-54FCT244TDB | 54FCT244TDB | 54FCT244TDB |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT244TDB | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts |