Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 54FCT244DB 54FCT244DB

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031978-54FCT244DB Packaging: Rail/Tube Length: 25.4 mm Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 2.9 mm Number of Channels: 8 Number of Pins: 20 High Level Output Current: -12 mA Number of Outputs: 8 Low Level Output Current: 48 mA Quiescent Current: 1.5 mA Propagation Delay: 8.5 ns Width: 7.62 mm Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 54FCT244DB54FCT-244D B; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031978-54FCT244DB Packaging: Rail/Tube Length: 25.4 mm Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 2.9 mm Number of Channels: 8 Number of Pins: 20 High Level Output Current: -12 mA Number of Outputs: 8 Low Level Output Current: 48 mA Quiescent Current: 1.5 mA Propagation Delay: 8.5 ns Width: 7.62 mm Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 54FCT244DB54FCT-244D B; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 54FCT244DB - 1031978-54FCT244DB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 54FCT244DB
1031978-54FCT244DB
OEM Parts - OEM Parts (0 - 9) - 54FCT244DB 1031978-54FCT244DB
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031978-54FCT244DB Packaging: Rail/Tube Length: 25.4 mm Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 2.9 mm Number of Channels: 8 Number of Pins: 20 High Level Output Current: -12 mA Number of Outputs: 8 Low Level Output Current: 48 mA Quiescent Current: 1.5 mA Propagation Delay: 8.5 ns Width: 7.62 mm Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 54FCT244DB54FCT-244D B; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031978-54FCT244DB
Packaging: Rail/Tube
Length: 25.4 mm
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 2.9 mm
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -12 mA
Number of Outputs: 8
Low Level Output Current: 48 mA
Quiescent Current: 1.5 mA
Propagation Delay: 8.5 ns
Width: 7.62 mm
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 54FCT244DB54FCT-244DB;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Buffer

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1031978-54FCT244DB
Product Name OEM Parts - OEM Parts (0 - 9) - 54FCT244DB
Unlock Full Specs
to access all available technical data