Manufacturer: Renesas Electronics America
Win Source Part Number: 920880-54FCT16244ATE
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output
Package: Tube
Mounting: Surface Mount
Family Name: 54FCT16244
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT54FCT16244ATEB-ND
IC BUF NON-INVERT 5.5V 48CERPACK
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 920880-54FCT16244ATEB | 54FCT16244ATEB |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT16244ATEB | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |