Renesas Electronics Corporation Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT162245TEB 54FCT162245TEB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 847369-54FCT162245TE B Features: 2 Element Bit per Element Output Package: Tube Family Name: 54FCT162245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT162245TEB, IDT54FCT162245TEB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 847369-54FCT162245TE B Features: 2 Element Bit per Element Output Package: Tube Family Name: 54FCT162245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT162245TEB, IDT54FCT162245TEB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT162245TEB - 847369-54FCT162245TEB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT162245TEB
847369-54FCT162245TEB
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT162245TEB 847369-54FCT162245TEB
Manufacturer: Renesas Electronics America Win Source Part Number: 847369-54FCT162245TE B Features: 2 Element Bit per Element Output Package: Tube Family Name: 54FCT162245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT162245TEB, IDT54FCT162245TEB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 847369-54FCT162245TEB
Features: 2 Element Bit per Element Output
Package: Tube
Family Name: 54FCT162245
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT54FCT162245TEB, IDT54FCT162245TEB-ND

Buy Now Datasheet
IC TXRX NONINVERT 5.5V 48CERPACK - 668-54FCT162245TEB - Utmel Electronic Limited
Hong Kong, China
IC TXRX NONINVERT 5.5V 48CERPACK
668-54FCT162245TEB
IC TXRX NONINVERT 5.5V 48CERPACK 668-54FCT162245TEB
IC TXRX NONINVERT 5.5V 48CERPACK

IC TXRX NONINVERT 5.5V 48CERPACK

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 54FCT162245TEB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
54FCT162245TEB
Buffers, Drivers, Receivers, Transceivers 54FCT162245TEB
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-CerPack

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-CerPack

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 847369-54FCT162245TEB 668-54FCT162245TEB 54FCT162245TEB
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT162245TEB IC TXRX NONINVERT 5.5V 48CERPACK Buffers, Drivers, Receivers, Transceivers
Package Type 48-CFlatPack Surface Mount; 48-CFlatPack
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details