Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 54FCT151CTDB 54FCT151CTDB

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016693-54FCT151CTDB Length: 20 mm Thickness: 3.43 mm Number of Pins: 16 Width: 7.62 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016693-54FCT151CTDB Length: 20 mm Thickness: 3.43 mm Number of Pins: 16 Width: 7.62 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 54FCT151CTDB - 1016693-54FCT151CTDB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 54FCT151CTDB
1016693-54FCT151CTDB
OEM Parts - OEM Parts (0 - 9) - 54FCT151CTDB 1016693-54FCT151CTDB
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016693-54FCT151CTDB Length: 20 mm Thickness: 3.43 mm Number of Pins: 16 Width: 7.62 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016693-54FCT151CTDB
Length: 20 mm
Thickness: 3.43 mm
Number of Pins: 16
Width: 7.62 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1016693-54FCT151CTDB
Product Name OEM Parts - OEM Parts (0 - 9) - 54FCT151CTDB
Unlock Full Specs
to access all available technical data