Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025866-54FCT138TDB
Length: 20 mm
Mounting: SMD (SMT)
Polarity: Inverting
Number of Inputs: 3
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 3.43 mm
Number of Pins: 16
High Level Output Current: -12 mA
Number of Outputs: 8
Low Level Output Current: 32 mA
Propagation Delay: 12.5 ns
Width: 7.62 mm
Categories: OEM Parts(0-9)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1025866-54FCT138TDB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54FCT138TDB |