"Clock/Frequency Synthesizer, Fanout Buffer (Distribution) IC 49.152MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC CLOCK MULT T1/E1 16-TSSOP
IC CLK/FREQ SYNTH 16TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 548G-05LFT-ND | 548G-05LFT | 548G-05LFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock/Frequency Synthesizer, Fanout Buffer (Distribution); Clock Generator | Clock Generator | Clock/Frequency Synthesizer, Fanout Buffer (Distribution); Clock Generator |
| Bus Interface | CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 3.15 to 5.5 volts | 3.15 to 5.5 volts |