Renesas Electronics Corporation Clock Buffers, Drivers 542MILFT

Description
"Clock Fanout Buffer (Distribution), Divider IC 1:2 156MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Divider IC 1:2 156MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-3666-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-3666-2-ND
Clock Buffers, Drivers 800-3666-2-ND
"Clock Fanout Buffer (Distribution), Divider IC 1:2 156MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution), Divider IC 1:2 156MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 542MILFT
856512-542MILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 542MILFT 856512-542MILFT
Manufacturer: Renesas Electronics America Win Source Part Number: 856512-542MILFT Features: Clock IC 156 MHz Package: Reel - TR Family Name: ICS542 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-3666-2, 800-3666-1, ICS542MILFT, ICS542MILFT-ND, 542MILFT-ND, 800-3666-6

Manufacturer: Renesas Electronics America
Win Source Part Number: 856512-542MILFT
Features: Clock IC 156 MHz
Package: Reel - TR
Family Name: ICS542
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-3666-2, 800-3666-1, ICS542MILFT, ICS542MILFT-ND, 542MILFT-ND, 800-3666-6

Buy Now Datasheet
Clock Buffers, Drivers - 542MILFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
542MILFT
Clock Buffers, Drivers 542MILFT
IC CLK BUFFER 1:2 156MHZ 8SOIC

IC CLK BUFFER 1:2 156MHZ 8SOIC

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 542MILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
542MILFT
Clock/Timing - Clock Buffers, Drivers 542MILFT
IC CLK BUFFER 1:2 156MHZ 8SOIC

IC CLK BUFFER 1:2 156MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-3666-2-ND 856512-542MILFT 542MILFT 542MILFT
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 542MILFT Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Divider; Clock Driver Clock Driver Fanout Buffer (Distribution), Divider; Clock Driver Clock Driver
Bus Interface CMOS 3-State, CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
TSSOP Clock and Timing IC - 728-CY22050ZXI-133 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE431YS - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
5 suppliers