Clock Generator, Fanout Distribution IC 250MHz 1 28-SSOP (0.154", 3.90mm Width)
IC CLOCK USER CONFIG 28-SSOP
IC CLOCK GENERATOR 28QSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 525R-03ILFT | 525R-03ILFT | 525R-03ILFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator, Fanout Distribution; Clock Generator |
| Bus Interface | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; SSOP; 28-SSOP (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts |