IC CLOCK GENERATOR 28QSOP Product overview: 525-01RILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-525-01RILFT can be used for catalog matching and distributor lookup.
"Clock Generator, Fanout Distribution IC 140MHz 1 28-SSOP (0.154"", 3.90mm Width)"
Manufacturer: Renesas Electronics America
Win Source Part Number: 856429-525-01RILFT
Series: OSCaR™
Features: IC 1
Package: Reel - TR
Family Name: ICS525
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS525-01RILFT, ICS525-01RILFT-ND
IC CLOCK USER CONFIGURE 28-SSOP
Clock Generator, Fanout Distribution IC 140MHz 1 28-SSOP (0.154", 3.90mm Width)
IC CLOCK USER CONFIGURE 28-SSOP
IC CLOCK GENERATOR 28QSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-525-01RILFT | 525-01RILFT-ND | 856429-525-01RILFT | 525-01RILFT | 525-01RILFT | 525-01RILFT | 525-01RILFT |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 525-01RILFT | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS | CMOS; CMOS | ||
| Package Type | Tape & Reel (TR) | Surface Mount; SSOP; "28-SSOP (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-SSOP (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SSOP | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Frequency | 140 MHz | 140 MHz | 140 MHz | 140 MHz | 140 MHz | 140 MHz |