Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 524MILF

Description
Win Source Part Number: 1027676-524MILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: ClockBlocks™ Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 97 Mounting: SMD (SMT) Input: Clock Output: Clock Voltage - Supply: 2.375V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 553MILF; 553MILFT; 524MILFT; NB3L553DG; NB3L553DR2G; NB3N551DR2G; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS524MILF,ICS524MIL F-ND,800-2049 Base Product Number: 524M
Request a Quote Datasheet
Description
Win Source Part Number: 1027676-524MILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: ClockBlocks™ Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 97 Mounting: SMD (SMT) Input: Clock Output: Clock Voltage - Supply: 2.375V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 553MILF; 553MILFT; 524MILFT; NB3L553DG; NB3L553DR2G; NB3N551DR2G; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS524MILF,ICS524MIL F-ND,800-2049 Base Product Number: 524M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1027676-524MILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1027676-524MILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1027676-524MILF
Win Source Part Number: 1027676-524MILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: ClockBlocks™ Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 97 Mounting: SMD (SMT) Input: Clock Output: Clock Voltage - Supply: 2.375V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 553MILF; 553MILFT; 524MILFT; NB3L553DG; NB3L553DR2G; NB3N551DR2G; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS524MILF,ICS524MIL F-ND,800-2049 Base Product Number: 524M

Win Source Part Number: 1027676-524MILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: ClockBlocks™
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 97
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Voltage - Supply: 2.375V ~ 5.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 553MILF; 553MILFT; 524MILFT; NB3L553DG; NB3L553DR2G; NB3N551DR2G;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS524MILF,ICS524MILF-ND,800-2049
Base Product Number: 524M

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 524MILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
524MILF
Clock/Timing - Clock Buffers, Drivers 524MILF
IC CLK BUFFER 1:4 200MHZ 8SOIC

IC CLK BUFFER 1:4 200MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1027676-524MILF 524MILF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver; Clock Generator Clock Driver
Bus Interface Clock
Package Type Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details