IC CLOCK GENERATOR 8SOIC Product overview: 512MLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-512MLF can be used for catalog matching and distributor lookup.
"Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321311-512MLF
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tube
Type: Clock Generator
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 97
Mounting: Surface Mount
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: No/Yes
Voltage - Supply: 3V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1043-ND,800-1043
Base Product Number: 512M
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IC CLOCK GENERATOR 8SOIC
IC CLK MULTIPLIER PLL 8-SOIC
Clock Generator IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-512MLF | 800-1043-5-ND | 1321311-512MLF | 512MLF | 512MLF | 512MLF |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |