Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 511MLFT

Description
"Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-1041-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-1041-1-ND
Clock Generators, PLLs, Frequency Synthesizers 800-1041-1-ND
"Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 800-1041-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-1041-2-ND
Clock Generators, PLLs, Frequency Synthesizers 800-1041-2-ND
"Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 511MLFT
856362-511MLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 511MLFT 856362-511MLFT
Manufacturer: Renesas Electronics America Win Source Part Number: 856362-511MLFT Series: LOCO™ Features: IC 1 Package: Reel - TR Family Name: ICS511 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS511MLFT, 800-1041-1, 800-1041-2, 800-1041-6

Manufacturer: Renesas Electronics America
Win Source Part Number: 856362-511MLFT
Series: LOCO™
Features: IC 1
Package: Reel - TR
Family Name: ICS511
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS511MLFT, 800-1041-1, 800-1041-2, 800-1041-6

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-511MLFT
Clock and Timing IC 728-511MLFT
IC CLOCK GENERATOR 8SOIC Product overview: 511MLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-511MLFT can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 8SOIC Product overview: 511MLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-511MLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 511MLFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
511MLFT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 511MLFT
IC CLOCK GENERATOR 8SOIC

IC CLOCK GENERATOR 8SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 511MLFT - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
511MLFT
Clock Generators, PLLs, Frequency Synthesizers 511MLFT
IC CLK MULTIPLIER PLL 8-SOIC

IC CLK MULTIPLIER PLL 8-SOIC

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 511MLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
511MLFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 511MLFT
IC CLK MULTIPLIER PLL 8-SOIC

IC CLK MULTIPLIER PLL 8-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 511MLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
511MLFT
Clock Generators, PLLs, Frequency Synthesizers 511MLFT
Clock Generator IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-1041-1-ND 856362-511MLFT 728-511MLFT 511MLFT 511MLFT 511MLFT 511MLFT
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 511MLFT Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator; Clock Generator Clock Generator Clock Generator
Bus Interface CMOS CMOS CMOS; CMOS CMOS CMOS; CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOIC Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3.13 to 5.25 volts 3.13 to 5.25 volts 3.13 to 5.25 volts 3.13 to 5.25 volts 3.13 to 5.25 volts
Unlock Full Specs
to access all available technical data