IC CLOCK GENERATOR 8SOIC Product overview: 502MLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-502MLFT can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 8SOIC
IC CLK MULTIPLIER PLL 8-SOIC
IC CLK MULTIPLIER PLL 8-SOIC
IC CLK MULTIPLIER PLL 8-SOIC
Clock Generator IC 190MHz 1 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 728-502MLFT | 502MLFT | 502MLFT | 668-502MLFT | 502MLFT | 502MLFT |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | IC CLK MULTIPLIER PLL 8-SOIC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; CMOS | CMOS | CMOS; CMOS | ||
| Package Type | Tape & Reel (TR) | SOIC | Surface Mount; Surface Mount | 8-SOIC (0.154, 3.90mm Width) | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |
| Frequency | 190 MHz | 190 MHz | 190 MHz | 190 MHz | 190 MHz | 190 MHz |