Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 501MLF

Description
"Clock Generator IC 160MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"Clock Generator IC 160MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS501 is a PLL clock multiplier designed to generate high-quality clock outputs from lower frequency inputs, with a maximum output frequency of 160 MHz. It utilizes a standard fundamental mode crystal or clock input, supporting input frequencies ranging from 5 to 27 MHz for crystals and 2 to 50 MHz for clock signals. The device features nine selectable multiplication factors, allowing for versatile frequency generation. Packaged in an 8-pin SOIC, the ICS501 is compliant with RoHS standards and operates at supply voltages of 3.3 V or 5.0 V. It offers low output jitter of 25 ps and a duty cycle of 45/55 at maximum frequency. The output enable pin allows for tri-stating the clock output, facilitating board-level testing. The device is suitable for applications requiring a cost-effective oscillator replacement and is available in both commercial and industrial temperature ranges.

Datasheet Summary
Powered by GS/AI

The ICS501 is a PLL clock multiplier designed to generate high-quality clock outputs from lower frequency inputs, with a maximum output frequency of 160 MHz. It utilizes a standard fundamental mode crystal or clock input, supporting input frequencies ranging from 5 to 27 MHz for crystals and 2 to 50 MHz for clock signals. The device features nine selectable multiplication factors, allowing for versatile frequency generation. Packaged in an 8-pin SOIC, the ICS501 is compliant with RoHS standards and operates at supply voltages of 3.3 V or 5.0 V. It offers low output jitter of 25 ps and a duty cycle of 45/55 at maximum frequency. The output enable pin allows for tri-stating the clock output, facilitating board-level testing. The device is suitable for applications requiring a cost-effective oscillator replacement and is available in both commercial and industrial temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-1035-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-1035-5-ND
Clock Generators, PLLs, Frequency Synthesizers 800-1035-5-ND
"Clock Generator IC 160MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Clock Generator IC 160MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-501MLF
Clock and Timing IC 728-501MLF
IC CLOCK GENERATOR 8SOIC Product overview: 501MLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-501MLF can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 8SOIC Product overview: 501MLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-501MLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1319938-501MLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1319938-501MLF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1319938-501MLF
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319938-501MLF Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tube Type: Clock Generator Frequency - Max: 160MHz Number of Circuits: 1 Standard Package: 97 Mounting: Surface Mount Input: Clock, Crystal Output: CMOS PLL: Yes Divider/Multiplier: No/Yes Voltage - Supply: 3V ~ 5.25V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1035,800-1035-ND ,800-1035-5,ICS501ML F Base Product Number: 501M RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319938-501MLF
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Packaging: Tube
Type: Clock Generator
Frequency - Max: 160MHz
Number of Circuits: 1
Standard Package: 97
Mounting: Surface Mount
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: No/Yes
Voltage - Supply: 3V ~ 5.25V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1035,800-1035-ND,800-1035-5,ICS501MLF
Base Product Number: 501M
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 501MLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
501MLF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 501MLF
IC CLK MULTIPLIER PLL 8-SOIC

IC CLK MULTIPLIER PLL 8-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 501MLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
501MLF
Clock Generators, PLLs, Frequency Synthesizers 501MLF
Clock Generator IC 160MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 160MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 501MLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
501MLF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 501MLF
IC CLOCK GENERATOR 8SOIC

IC CLOCK GENERATOR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-1035-5-ND 728-501MLF 1319938-501MLF 501MLF 501MLF 501MLF
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface CMOS CMOS CMOS; CMOS CMOS; CMOS 8-SOIC
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tube Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 5.25 volts 3 to 5.25 volts 3 to 5.25 volts 3 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYW320OXC-3T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
CD74HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HCT4046AM - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
TSSOP Clock and Timing IC - 728-CY22050FC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Supply Voltage 3.3 volts
Frequency 200 MHz
View Details
2 suppliers