IC CLOCK GENERATOR 8SOIC Product overview: 501MILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-501MILFT can be used for catalog matching and distributor lookup.
"Clock Generator IC 140MHz 1 8-SOIC (0.154"", 3.90mm Width)"
"Clock Generator IC 140MHz 1 8-SOIC (0.154"", 3.90mm Width)"
"Clock Generator IC 140MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLK MULTIPLIER PLL 8-SOIC
Clock Generator IC 140MHz 1 8-SOIC (0.154", 3.90mm Width)
IC CLK MULTIPLIER PLL 8-SOIC
IC CLOCK GENERATOR 8SOIC
CLOCK MULTIPLIER, 140MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-501MILFT | 800-1034-6-ND | 501MILFT | 501MILFT | 501MILFT | 501MILFT | 50AH1555 |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Multiplier, 140Mhz, -40 To 85Deg C Rohs Compliant Renesas |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS | CMOS; CMOS | ||
| Package Type | Tape & Reel (TR) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; SOIC; Surface Mount | SOIC | |
| Supply Voltage | 3 to 5.25 volts | 3 to 5.25 volts | 3 to 5.25 volts | 3 to 5.25 volts | 3 to 5.25 volts | ||
| Frequency | 50 MHz | 140 MHz | 140 MHz | 140 MHz | 140 MHz | 140 MHz |