Renesas Electronics Corporation Oscillators - 4MA125000Z4AACUGI8 4MA125000Z4AACUGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920877-4MA125000Z4AA CUGI8 Series: 4MA Operating Temperature Range: -40°C ~ 85°C Features: 125 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: IDT4MA125000Z4AACUGI 8, IDT4MA125000Z4AACUGI 8-ND
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920877-4MA125000Z4AA CUGI8 Series: 4MA Operating Temperature Range: -40°C ~ 85°C Features: 125 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: IDT4MA125000Z4AACUGI 8, IDT4MA125000Z4AACUGI 8-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4MA125000Z4AACUGI8 - 920877-4MA125000Z4AACUGI8 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 4MA125000Z4AACUGI8
920877-4MA125000Z4AACUGI8
Oscillators - 4MA125000Z4AACUGI8 920877-4MA125000Z4AACUGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 920877-4MA125000Z4AA CUGI8 Series: 4MA Operating Temperature Range: -40°C ~ 85°C Features: 125 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: IDT4MA125000Z4AACUGI 8, IDT4MA125000Z4AACUGI 8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920877-4MA125000Z4AACUGI8
Series: 4MA
Operating Temperature Range: -40°C ~ 85°C
Features: 125 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: IDT4MA125000Z4AACUGI8, IDT4MA125000Z4AACUGI8-ND

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 920877-4MA125000Z4AACUGI8
Product Name Oscillators - 4MA125000Z4AACUGI8
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
4 Pin Oscillator S7 - S73305T-11.2896-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 11.29 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ABA128M906AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details