The IDT49FCT806SOG is a fast CMOS buffer/clock driver designed for commercial temperature ranges. It features an inverting buffer configuration with two independent output banks, each capable of driving five outputs from a TTL compatible input. The device utilizes advanced dual metal CMOS technology, ensuring low skew of less than 700ps and low duty cycle distortion under 1ns. This buffer offers rail-to-rail output swing, enhancing noise margins and facilitating easy interfacing with CMOS inputs. It supports high drive capabilities with output currents of -24mA for high outputs and +64mA for low outputs. The device includes a "heartbeat" monitor output for diagnostics and is available in both SSOP and SOIC packages. The IDT49FCT806SOG operates with low power levels and has low input capacitance, making it suitable for various applications requiring reliable clock distribution. It is important to note that non-green parts will reach end-of-life status on May 13, 2010.
Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 49FCT806SOG |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |