Renesas Electronics Corporation Clock Buffers, Drivers 49FCT806ASOG8

Description
Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Description
Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT49FCT806ASOG8 is a fast CMOS buffer/clock driver designed for commercial temperature ranges. It features two independent output banks, each capable of driving five outputs from a TTL-compatible input, with a guaranteed low skew of less than 700ps and low duty cycle distortion of less than 1ns. The device operates with low power levels and provides rail-to-rail output voltage swing, enhancing noise margins and compatibility with CMOS inputs. The buffer supports high drive capabilities, with output currents of -24mA for high outputs and +64mA for low outputs. It includes a "heartbeat" monitor output for diagnostics and is available in both SSOP and SOIC packages. The input capacitance is low, with typical values of 4.5pF, and it has a wide operating voltage range of 5V ± 5%. The device is suitable for applications requiring reliable clock distribution with minimal signal distortion.

Datasheet Summary
Powered by GS/AI

The IDT49FCT806ASOG8 is a fast CMOS buffer/clock driver designed for commercial temperature ranges. It features two independent output banks, each capable of driving five outputs from a TTL-compatible input, with a guaranteed low skew of less than 700ps and low duty cycle distortion of less than 1ns. The device operates with low power levels and provides rail-to-rail output voltage swing, enhancing noise margins and compatibility with CMOS inputs. The buffer supports high drive capabilities, with output currents of -24mA for high outputs and +64mA for low outputs. It includes a "heartbeat" monitor output for diagnostics and is available in both SSOP and SOIC packages. The input capacitance is low, with typical values of 4.5pF, and it has a wide operating voltage range of 5V ± 5%. The device is suitable for applications requiring reliable clock distribution with minimal signal distortion.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 49FCT806ASOG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
49FCT806ASOG8
Clock Buffers, Drivers 49FCT806ASOG8
Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)

Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number 49FCT806ASOG8
Product Name Clock Buffers, Drivers
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351IDWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74HC366D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver IC - SI8231BB-AS - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details