Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 49FCT805APYGI

Description
Win Source Part Number: 1356257-49FCT805APYG I Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: Fanout Buffer (Distribution) MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: 49FCT Package: Tube Product Status: Obsolete Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Base Product Number: 49FCT805A Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Output: CMOS, LVTTL Number of Circuits: 2 Input: CMOS, LVTTL
Request a Quote Datasheet
Description
Win Source Part Number: 1356257-49FCT805APYG I Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: Fanout Buffer (Distribution) MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: 49FCT Package: Tube Product Status: Obsolete Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Base Product Number: 49FCT805A Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Output: CMOS, LVTTL Number of Circuits: 2 Input: CMOS, LVTTL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1356257-49FCT805APYGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1356257-49FCT805APYGI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1356257-49FCT805APYGI
Win Source Part Number: 1356257-49FCT805APYG I Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: Fanout Buffer (Distribution) MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: 49FCT Package: Tube Product Status: Obsolete Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Base Product Number: 49FCT805A Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Output: CMOS, LVTTL Number of Circuits: 2 Input: CMOS, LVTTL

Win Source Part Number: 1356257-49FCT805APYGI
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Type: Fanout Buffer (Distribution)
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Series: 49FCT
Package: Tube
Product Status: Obsolete
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Base Product Number: 49FCT805A
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V
Output: CMOS, LVTTL
Number of Circuits: 2
Input: CMOS, LVTTL

Buy Now Datasheet
Clock Buffers, Drivers - 800-2599-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2599-5-ND
Clock Buffers, Drivers 800-2599-5-ND
"Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 49FCT805APYGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
49FCT805APYGI
Clock/Timing - Clock Buffers, Drivers 49FCT805APYGI
IC CLOCK BUFFER 1:5 20SSOP

IC CLOCK BUFFER 1:5 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1356257-49FCT805APYGI 800-2599-5-ND 49FCT805APYGI
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS; TTL; CMOS, LVTTL LVTTL
Package Type 20-SSOP (0.209", 5.30mm Width) Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Application Specific Clock/Timing - CY2SSTV857ZXI-27-ND - DigiKey
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)"
View Details
4 suppliers
BQ32002 Real-Time Clock (RTC) - BQ32002DR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
7 suppliers