Manufacturer: Renesas Electronics America
Win Source Part Number: 906982-49FCT3805QGI
Series: 49FCT
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 49FCT3805
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 55
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT49FCT3805QGI, IDT49FCT3805QGI-ND, 800-2428-5
IC CLOCK BUFFER 1:5 20QSOP
IC CLOCK BUFFER 1:5 20QSOP
CLK DRIVER, FANOUT BUFFER, -40 TO 85DEGC ROHS COMPLIANT: YES
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 906982-49FCT3805QGI | 49FCT3805QGI | 49FCT3805QGI | 85AJ8068 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805QGI | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clk Driver, Fanout Buffer, -40 To 85Degc Rohs Compliant Renesas |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver; Clock Generator |
| Package Type | Surface Mount; 20-QSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |