Manufacturer: Renesas Electronics America
Win Source Part Number: 906980-49FCT3805PYGI
Series: 49FCT
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 49FCT3805
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 64
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2096, IDT49FCT3805PYGI, IDT49FCT3805PYGI-ND
IC CLOCK BUFFER 1:5 20SSOP
CLK DRIVER, FANOUT BUFFER, -40 TO 85DEGC ROHS COMPLIANT: YES
IC CLOCK BUFFER 1:5 20SSOP
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 906980-49FCT3805PYGI | 49FCT3805PYGI | 85AJ8067 | 49FCT3805PYGI |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805PYGI | Clock Buffers, Drivers | Clk Driver, Fanout Buffer, -40 To 85Degc Rohs Compliant Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver; Clock Generator | Clock Driver |
| Package Type | Surface Mount; 20-SSOP | Surface Mount; SSOP; Surface Mount | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |