Renesas Electronics Corporation Clock Buffers, Drivers 49FCT3805EQGI8

Description
"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 49FCT3805EQGI8-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
49FCT3805EQGI8-ND
Clock Buffers, Drivers 49FCT3805EQGI8-ND
"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 20-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805EQGI8
906979-49FCT3805EQGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805EQGI8 906979-49FCT3805EQGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 906979-49FCT3805EQGI 8 Series: 49FCT Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT49FCT3805EQGI8, IDT49FCT3805EQGI8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 906979-49FCT3805EQGI8
Series: 49FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 49FCT3805
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT49FCT3805EQGI8, IDT49FCT3805EQGI8-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 49FCT3805EQGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
49FCT3805EQGI8
Clock/Timing - Clock Buffers, Drivers 49FCT3805EQGI8
IC CLK BUFFER 1:5 166MHZ 20SSOP

IC CLK BUFFER 1:5 166MHZ 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 49FCT3805EQGI8-ND 906979-49FCT3805EQGI8 49FCT3805EQGI8
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805EQGI8 Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVTTL
Package Type Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" Surface Mount; 20-SSOP Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1018738-CYW305OXCT - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-BSSOP (0.295", 7.50mm Width)
View Details
4 suppliers
Real Time Clocks - 6902848 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type Son
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details