Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805DQGI8 49FCT3805DQGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 906977-49FCT3805DQGI 8 Series: 49FCT Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1836-1, 800-1836-2, IDT49FCT3805DQGI8, 800-1836-6
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 906977-49FCT3805DQGI 8 Series: 49FCT Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1836-1, 800-1836-2, IDT49FCT3805DQGI8, 800-1836-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805DQGI8 - 906977-49FCT3805DQGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805DQGI8
906977-49FCT3805DQGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805DQGI8 906977-49FCT3805DQGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 906977-49FCT3805DQGI 8 Series: 49FCT Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1836-1, 800-1836-2, IDT49FCT3805DQGI8, 800-1836-6

Manufacturer: Renesas Electronics America
Win Source Part Number: 906977-49FCT3805DQGI8
Series: 49FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 49FCT3805
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1836-1, 800-1836-2, IDT49FCT3805DQGI8, 800-1836-6

Buy Now Datasheet
Clock Buffers, Drivers - 800-1836-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1836-2-ND
Clock Buffers, Drivers 800-1836-2-ND
"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 20-SSOP (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 49FCT3805DQGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
49FCT3805DQGI8
Clock/Timing - Clock Buffers, Drivers 49FCT3805DQGI8
IC CLK BUFFER 1:5 166MHZ 20QSOP

IC CLK BUFFER 1:5 166MHZ 20QSOP

Supplier's Site Datasheet
Clock Buffers, Drivers - 49FCT3805DQGI8 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
49FCT3805DQGI8
Clock Buffers, Drivers 49FCT3805DQGI8
IC CLK BUFFER 1:5 166MHZ 20QSOP

IC CLK BUFFER 1:5 166MHZ 20QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 906977-49FCT3805DQGI8 800-1836-2-ND 49FCT3805DQGI8 49FCT3805DQGI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805DQGI8 Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Package Type Surface Mount; 20-QSOP Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface LVTTL CMOS, LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08904-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clocks - RV-3032-C7-32.768KHZ 2.5PPM-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers