Renesas Electronics Corporation Clock Buffers, Drivers 49FCT3805BQG8

Description
"Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 49FCT3805BQG8-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
49FCT3805BQG8-ND
Clock Buffers, Drivers 49FCT3805BQG8-ND
"Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805BQG8
874309-49FCT3805BQG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805BQG8 874309-49FCT3805BQG8
Manufacturer: Renesas Electronics America Win Source Part Number: 874309-49FCT3805BQG8 Series: 49FCT Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: IDT49FCT3805 Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT49FCT3805BQG8, IDT49FCT3805BQG8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874309-49FCT3805BQG8
Series: 49FCT
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT49FCT3805
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT49FCT3805BQG8, IDT49FCT3805BQG8-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 49FCT3805BQG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
49FCT3805BQG8
Clock/Timing - Clock Buffers, Drivers 49FCT3805BQG8
IC CLOCK BUFFER 1:5 20QSOP

IC CLOCK BUFFER 1:5 20QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 49FCT3805BQG8-ND 874309-49FCT3805BQG8 49FCT3805BQG8
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805BQG8 Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVTTL
Package Type Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount; 20-QSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
7 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details