The IDT49FCT3805APYGI8 is a 3.3V CMOS buffer and clock driver designed for high-speed clock distribution applications. It features two independent output banks, each with a 1:5 fanout and 3-state control, allowing for efficient signal distribution with low skew and high signal quality. The device operates within a commercial temperature range of 0°C to +70°C and an industrial range of -40°C to +85°C, making it suitable for various environments. Key specifications include guaranteed low skew of less than 500ps, low duty cycle distortion under 1.0ns, and TTL-compatible inputs and outputs. The inputs can be driven by either 3.3V or 5V components, enhancing versatility in system integration. The device also includes a "heartbeat" monitor output for diagnostics and PLL driving, which can be beneficial in complex applications. The IDT49FCT3805APYGI8 is available in multiple package types, including SSOP, SOIC, and QSOP, providing options for different design requirements. Its low input and output capacitance contribute to improved performance in high-frequency applications. This product is ideal for engineers looking for reliable clock distribution solutions with stringent performance criteria.
Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 49FCT3805APYGI8 |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |