Manufacturer: Renesas Electronics America
Win Source Part Number: 906975-49FCT3805APYG
Series: 49FCT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 49FCT3805
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT49FCT3805APYGI8, 800-1339-2, 800-1339-1, 800-1339-6
IC CLOCK BUFFER 1:5 20SSOP
IC CLOCK BUFFER 1:5 20SSOP
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 906975-49FCT3805APYGI8 | 49FCT3805APYGI8 | 49FCT3805APYGI8 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805APYGI8 | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |