Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321454-49FCT3805APY
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tube
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Standard Package: 64
Mounting: Surface Mount
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-SSOP (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1338-ND,IDT49FCT
Base Product Number: 49FCT3805
RoHS Status: ROHS3 Compliant
IC CLOCK BUFFER 1:5 20SSOP
CLOCK BUFFER/DRIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLOCK BUFFER 1:5 20SSOP
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1321454-49FCT3805APYGI | 49FCT3805APYGI | 50AH1531 | 49FCT3805APYGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffer/driver, -40 To 85Deg C Rohs Compliant Renesas | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Real Time Clock; Clock Driver; Clock Generator | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | CMOS; TTL; CMOS, LVTTL | CMOS, LVTTL | ||
| Package Type | Surface Mount; 20-SSOP (0.209", 5.30mm Width) | Surface Mount; Surface Mount | Surface Mount; SSOP; Surface Mount |