Renesas Electronics Corporation Clock Buffers, Drivers 49FCT20805QGI

Description
Clock Fanout Buffer (Distribution) IC 1:5 166 MHz 20-SSOP (0.154", 3.90mm Width)
Description
Clock Fanout Buffer (Distribution) IC 1:5 166 MHz 20-SSOP (0.154", 3.90mm Width)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT49FCT20805 is a 2.5V CMOS dual 1-to-5 clock driver designed for high-speed clock distribution applications. It features two independent output banks, each capable of a 1:5 fanout, with low skew guaranteed to be less than 200ps and a maximum propagation delay of 2.5ns. The device operates at frequencies up to 166MHz and is TTL compatible, making it suitable for various digital applications. The clock driver includes a "heartbeat" monitor output for diagnostics and PLL driving, ensuring signal integrity. It operates within an industrial temperature range of -40°C to +85°C and is available in both SSOP and QSOP packages. The low power consumption and low duty cycle distortion, with a maximum of 270ps, further enhance its performance in demanding environments. This product is ideal for applications requiring precise clock signal distribution with minimal distortion and skew.

Datasheet Summary
Powered by GS/AI

The IDT49FCT20805 is a 2.5V CMOS dual 1-to-5 clock driver designed for high-speed clock distribution applications. It features two independent output banks, each capable of a 1:5 fanout, with low skew guaranteed to be less than 200ps and a maximum propagation delay of 2.5ns. The device operates at frequencies up to 166MHz and is TTL compatible, making it suitable for various digital applications. The clock driver includes a "heartbeat" monitor output for diagnostics and PLL driving, ensuring signal integrity. It operates within an industrial temperature range of -40°C to +85°C and is available in both SSOP and QSOP packages. The low power consumption and low duty cycle distortion, with a maximum of 270ps, further enhance its performance in demanding environments. This product is ideal for applications requiring precise clock signal distribution with minimal distortion and skew.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 49FCT20805QGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
49FCT20805QGI
Clock Buffers, Drivers 49FCT20805QGI
Clock Fanout Buffer (Distribution) IC 1:5 166 MHz 20-SSOP (0.154", 3.90mm Width)

Clock Fanout Buffer (Distribution) IC 1:5 166 MHz 20-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Clock Buffers, Drivers - 49FCT20805QGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
49FCT20805QGI
Clock Buffers, Drivers 49FCT20805QGI
Clock Fanout Buffer (Distribution) IC 1:5 166 MHz 20-SSOP (0.154", 3.90mm Width)

Clock Fanout Buffer (Distribution) IC 1:5 166 MHz 20-SSOP (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 49FCT20805QGI 49FCT20805QGI
Product Name Clock Buffers, Drivers Clock Buffers, Drivers
Output Configuration Inverting Inverting
Supply Voltage 2.3 to 2.7 volts 2.3 to 2.7 volts
Switching Frequency 166000 kHz 166000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KB - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
LED Drivers - NCR320PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details
Clock Buffers, Drivers - CDCLVD2102RGTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details