443MI-55LFT -- CLOCK/TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Renesas Electronics Corporation
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
443MI-55LFT
Description
IC CLOCK MANANGEMENT
-
Lingto Electronic Limited
Datasheet
Description
IC CLOCK MANANGEMENT
Datasheet
Suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
443MI-55LFT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
443MI-55LFT |
|
Product Name
|
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Clock Generator
Bus Interface
LVCMOS
Package Type
Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Package Type
TSSOP
Supply Voltage
3.3 volts
Frequency
300 MHz
View Details
8 suppliers
Device Type
RTC; Real Time Clock
Package Type
SON
Supply Voltage
1.3 to 5.5 volts
View Details