Win Source Part Number: 1009201-343MPLF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: VersaClock®
Type: Clock/Frequency Synthesizer
Package: Tube
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 97
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: No/Yes
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS343MPLF-ND,800-23
Base Product Number: 343M
Product Status: Obsolete
"Clock/Frequency Synthesizer IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLK/FREQ SYNTH 8SOIC Product overview: 343MPLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-343MPLF can be used for catalog matching and distributor lookup.
IC CLK/FREQ SYNTH 8SOIC
IC VERSACLOCK SYNTHESIZER 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1009201-343MPLF | 800-2365-5-ND | 728-343MPLF | 343MPLF | 343MPLF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |