Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038212-343M24LF
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Categories: OEM Parts(0-9)
Case / Package: SOIC
Alternative Parts (Cross-Reference): 343M24LF343M-24LF;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1038212-343M24LF |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 343M24LF |