Renesas Electronics Corporation 200MHz SSOP Clock and Timing IC 309RILF

Description
IC CLK/FREQ SYNTH 20QSOP / Clock/Frequency Synthesizer IC 200MHz 1 20-SSOP (0.154", 3.90mm Width) Product overview: 309RILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-309RILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK/FREQ SYNTH 20QSOP / Clock/Frequency Synthesizer IC 200MHz 1 20-SSOP (0.154", 3.90mm Width) Product overview: 309RILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-309RILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHz SSOP Clock and Timing IC - 728-309RILF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz SSOP Clock and Timing IC
728-309RILF
200MHz SSOP Clock and Timing IC 728-309RILF
IC CLK/FREQ SYNTH 20QSOP / Clock/Frequency Synthesizer IC 200MHz 1 20-SSOP (0.154", 3.90mm Width) Product overview: 309RILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-309RILF can be used for catalog matching and distributor lookup.

IC CLK/FREQ SYNTH 20QSOP / Clock/Frequency Synthesizer IC 200MHz 1 20-SSOP (0.154", 3.90mm Width) Product overview: 309RILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-309RILF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 309RILF - 855581-309RILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 309RILF
855581-309RILF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 309RILF 855581-309RILF
Manufacturer: Renesas Electronics America Win Source Part Number: 855581-309RILF Series: VersaClock® Features: IC 1 Package: Tube Part Status: Obsolete Family Name: ICS309 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS309RILF-ND, 2832-309RILF, ICS309RILF, 309RILF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 855581-309RILF
Series: VersaClock®
Features: IC 1
Package: Tube
Part Status: Obsolete
Family Name: ICS309
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS309RILF-ND, 2832-309RILF, ICS309RILF, 309RILF-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 309RILF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
309RILF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 309RILF
IC CLK/FREQ SYNTH 20QSOP

IC CLK/FREQ SYNTH 20QSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-309RILF 855581-309RILF 309RILF
Product Name 200MHz SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 309RILF Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Tube SSOP
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data