Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321420-308RILF
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tube
Type: Clock/Frequency Synthesizer
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 55
Mounting: Surface Mount
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: No/Yes
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-SSOP (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS308RILF-ND,2832-3
Base Product Number: 308R
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
"Clock/Frequency Synthesizer IC 200MHz 1 20-SSOP (0.154"", 3.90mm Width)"
IC CLK/FREQ SYNTH 20QSOP Product overview: 308RILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-308RILF can be used for catalog matching and distributor lookup.
IC CLK/FREQ SYNTH 20QSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1321420-308RILF | 308RILF-ND | 728-308RILF | 308RILF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | CMOS; LVCMOS |
| Package Type | Surface Mount; 20-SSOP (0.154", 3.90mm Width) | Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" | Tube | SSOP |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |