Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 307GI-03LFT

Description
"Clock Generator IC 270MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 270MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 307GI-03LFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
307GI-03LFT-ND
Clock Generators, PLLs, Frequency Synthesizers 307GI-03LFT-ND
"Clock Generator IC 270MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator IC 270MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 307GI-03LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
307GI-03LFT
Clock Generators, PLLs, Frequency Synthesizers 307GI-03LFT
Clock Generator IC 270MHz 1 16-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 270MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 307GI-03LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
307GI-03LFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 307GI-03LFT
IC SRL PROGR CLK SOURCE 16-TSSOP

IC SRL PROGR CLK SOURCE 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 307GI-03LFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
307GI-03LFT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 307GI-03LFT
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 307GI-03LFT-ND 307GI-03LFT 307GI-03LFT 307GI-03LFT
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount SSOP
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock and Timing IC - 728-CY22389FZXC - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Tube
Supply Voltage 3 to 3.6 volts
Frequency 166 MHz
View Details
2 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers