IC CLOCK GENERATOR 16TSSOP Product overview: 307G-03LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-307G-03LF can be used for catalog matching and distributor lookup.
"Clock Generator IC 270MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321418-307G-03LF
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tube
Type: Clock Generator
Frequency - Max: 270MHz
Number of Circuits: 1
Standard Package: 96
Mounting: Surface Mount
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 16-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1028-ND,ICS307G0
Base Product Number: 307G
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Clock Generator IC 270MHz 1 16-TSSOP (0.173", 4.40mm Width)
IC CLK SOURCE SRL PROGR 16-TSSOP
IC CLOCK GENERATOR 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-307G-03LF | 800-1028-5-ND | 1321418-307G-03LF | 307G-03LF | 307G-03LF | 307G-03LF |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Tube | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP (0.173", 4.40mm Width) | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 270 MHz | 270 MHz | 270 MHz | 270 MHz | 270 MHz | 270 MHz |